Panasonic Chip Res, Thick Film, 124R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1240X

Description
CHIP RES, THICK FILM, 124R, 0.2W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 124R, 0.2W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 124R, 0.2W, 0402; Resistance Panasonic - 68AC0413 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124R, 0.2W, 0402; Resistance Panasonic
68AC0413
Chip Res, Thick Film, 124R, 0.2W, 0402; Resistance Panasonic 68AC0413
CHIP RES, THICK FILM, 124R, 0.2W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 124R, 0.2W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 124R, 0.2W, 0402; Resistance Panasonic - 68AC0414 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 124R, 0.2W, 0402; Resistance Panasonic
68AC0414
Chip Res, Thick Film, 124R, 0.2W, 0402; Resistance Panasonic 68AC0414
CHIP RES, THICK FILM, 124R, 0.2W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 124R, 0.2W, 0402; Resistance:124ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0413
Product Name Chip Res, Thick Film, 124R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details