Panasonic Chip Res, Thick Film, 12K1, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1212X

Description
CHIP RES, THICK FILM, 12K1, 0.2W, 0402; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12K1, 0.2W, 0402; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12K1, 0.2W, 0402; Resistance Panasonic - 68AC0410 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K1, 0.2W, 0402; Resistance Panasonic
68AC0410
Chip Res, Thick Film, 12K1, 0.2W, 0402; Resistance Panasonic 68AC0410
CHIP RES, THICK FILM, 12K1, 0.2W, 0402; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K1, 0.2W, 0402; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12K1, 0.2W, 0402; Resistance Panasonic - 68AC0409 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K1, 0.2W, 0402; Resistance Panasonic
68AC0409
Chip Res, Thick Film, 12K1, 0.2W, 0402; Resistance Panasonic 68AC0409
CHIP RES, THICK FILM, 12K1, 0.2W, 0402; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K1, 0.2W, 0402; Resistance:12.1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2D1212X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D1212X
Chip Resistor - Surface Mount ERJ-PA2D1212X
RES SMD 12.1 KOHM 0.5% 1/5W 0402

RES SMD 12.1 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC0410 ERJ-PA2D1212X
Product Name Chip Res, Thick Film, 12K1, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12100 ohms 12100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details