Panasonic Chip Res, Thick Film, 11R8, 0.2W, 0402; Resistance Panasonic ERJ-PA2D11R8X

Description
CHIP RES, THICK FILM, 11R8, 0.2W, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11R8, 0.2W, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11R8, 0.2W, 0402; Resistance Panasonic - 68AC0355 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R8, 0.2W, 0402; Resistance Panasonic
68AC0355
Chip Res, Thick Film, 11R8, 0.2W, 0402; Resistance Panasonic 68AC0355
CHIP RES, THICK FILM, 11R8, 0.2W, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 11R8, 0.2W, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11R8, 0.2W, 0402; Resistance Panasonic - 68AC0356 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11R8, 0.2W, 0402; Resistance Panasonic
68AC0356
Chip Res, Thick Film, 11R8, 0.2W, 0402; Resistance Panasonic 68AC0356
CHIP RES, THICK FILM, 11R8, 0.2W, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 11R8, 0.2W, 0402; Resistance:11.8ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0355
Product Name Chip Res, Thick Film, 11R8, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573129 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details