Panasonic Chip Res, Thick Film, 10R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D10R0X

Description
CHIP RES, THICK FILM, 10R, 0.2W, 0402; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10R, 0.2W, 0402; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10R, 0.2W, 0402; Resistance Panasonic - 68AC0308 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R, 0.2W, 0402; Resistance Panasonic
68AC0308
Chip Res, Thick Film, 10R, 0.2W, 0402; Resistance Panasonic 68AC0308
CHIP RES, THICK FILM, 10R, 0.2W, 0402; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 10R, 0.2W, 0402; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10R, 0.2W, 0402; Resistance Panasonic - 68AC0307 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10R, 0.2W, 0402; Resistance Panasonic
68AC0307
Chip Res, Thick Film, 10R, 0.2W, 0402; Resistance Panasonic 68AC0307
CHIP RES, THICK FILM, 10R, 0.2W, 0402; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 10R, 0.2W, 0402; Resistance:10ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2D10R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D10R0X
Chip Resistor - Surface Mount ERJ-PA2D10R0X
RES SMD 10 OHM 0.5% 1/5W 0402

RES SMD 10 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC0308 ERJ-PA2D10R0X
Product Name Chip Res, Thick Film, 10R, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9280 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details