Panasonic Chip Res, Thick Film, 102K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1023X

Description
CHIP RES, THICK FILM, 102K, 0.2W, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 102K, 0.2W, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 102K, 0.2W, 0402; Resistance Panasonic - 68AC0331 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102K, 0.2W, 0402; Resistance Panasonic
68AC0331
Chip Res, Thick Film, 102K, 0.2W, 0402; Resistance Panasonic 68AC0331
CHIP RES, THICK FILM, 102K, 0.2W, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 102K, 0.2W, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 102K, 0.2W, 0402; Resistance Panasonic - 68AC0332 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 102K, 0.2W, 0402; Resistance Panasonic
68AC0332
Chip Res, Thick Film, 102K, 0.2W, 0402; Resistance Panasonic 68AC0332
CHIP RES, THICK FILM, 102K, 0.2W, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 102K, 0.2W, 0402; Resistance:102kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0331
Product Name Chip Res, Thick Film, 102K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 102000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers