Panasonic Resistors - Chip Resistor - Surface Mount ERJ-PA2D1003X

Description
RES 100K OHM 0.5% 1/4W 0402
Datasheet
Description
RES 100K OHM 0.5% 1/4W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-PA2D1003X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2D1003X
Resistors - Chip Resistor - Surface Mount ERJ-PA2D1003X
RES 100K OHM 0.5% 1/4W 0402

RES 100K OHM 0.5% 1/4W 0402

Supplier's Site
Chip Res, Thick Film, 100K, 0.2W, 0402; Resistance Panasonic - 68AC0321 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100K, 0.2W, 0402; Resistance Panasonic
68AC0321
Chip Res, Thick Film, 100K, 0.2W, 0402; Resistance Panasonic 68AC0321
CHIP RES, THICK FILM, 100K, 0.2W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 100K, 0.2W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 100K, 0.2W, 0402; Resistance Panasonic - 68AC0322 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 100K, 0.2W, 0402; Resistance Panasonic
68AC0322
Chip Res, Thick Film, 100K, 0.2W, 0402; Resistance Panasonic 68AC0322
CHIP RES, THICK FILM, 100K, 0.2W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 100K, 0.2W, 0402; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-PA2D1003X 68AC0321
Product Name Resistors - Chip Resistor - Surface Mount Chip Res, Thick Film, 100K, 0.2W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 100000 ohms 100000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.2500 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details