Panasonic Chip Res, Thick Film, 10K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1002X

Description
CHIP RES, THICK FILM, 10K, 0.2W, 0402; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 10K, 0.2W, 0402; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 10K, 0.2W, 0402; Resistance Panasonic - 68AC0320 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K, 0.2W, 0402; Resistance Panasonic
68AC0320
Chip Res, Thick Film, 10K, 0.2W, 0402; Resistance Panasonic 68AC0320
CHIP RES, THICK FILM, 10K, 0.2W, 0402; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K, 0.2W, 0402; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 10K, 0.2W, 0402; Resistance Panasonic - 68AC0319 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 10K, 0.2W, 0402; Resistance Panasonic
68AC0319
Chip Res, Thick Film, 10K, 0.2W, 0402; Resistance Panasonic 68AC0319
CHIP RES, THICK FILM, 10K, 0.2W, 0402; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 10K, 0.2W, 0402; Resistance:10kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-PA2D1002X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-PA2D1002X
Resistors - Chip Resistor - Surface Mount ERJ-PA2D1002X
RES 10K OHM 0.5% 1/4W 0402

RES 10K OHM 0.5% 1/4W 0402

Supplier's Site
Res Thick Film 0402 10K Ohm 0.5% 0.2W(1/5W) ±100ppm/C Pad SMD Automotive T/R - 590-ERJ-PA2D1002X - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 10K Ohm 0.5% 0.2W(1/5W) ±100ppm/C Pad SMD Automotive T/R
590-ERJ-PA2D1002X
Res Thick Film 0402 10K Ohm 0.5% 0.2W(1/5W) ±100ppm/C Pad SMD Automotive T/R 590-ERJ-PA2D1002X
Res Thick Film 0402 10K Ohm 0.5% 0.2W(1/5W) ±100ppm/C Pad SMD Automotive T/R

Res Thick Film 0402 10K Ohm 0.5% 0.2W(1/5W) ±100ppm/C Pad SMD Automotive T/R

Supplier's Site
Chip Resistor - Surface Mount - ERJ-PA2D1002X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D1002X
Chip Resistor - Surface Mount ERJ-PA2D1002X
RES SMD 10 KOHM 0.5% 1/5W 0402

RES SMD 10 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 68AC0320 ERJ-PA2D1002X 590-ERJ-PA2D1002X ERJ-PA2D1002X
Product Name Chip Res, Thick Film, 10K, 0.2W, 0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount Res Thick Film 0402 10K Ohm 0.5% 0.2W(1/5W) ±100ppm/C Pad SMD Automotive T/R Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details