Panasonic Res, Thick Film, 82R, 5%, 0.5W, 0805; Resistance Panasonic ERJ-P6WJ820V

Description
RES, THICK FILM, 82R, 5%, 0.5W, 0805; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Description
RES, THICK FILM, 82R, 5%, 0.5W, 0805; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 82R, 5%, 0.5W, 0805; Resistance Panasonic - 85X0752 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82R, 5%, 0.5W, 0805; Resistance Panasonic
85X0752
Res, Thick Film, 82R, 5%, 0.5W, 0805; Resistance Panasonic 85X0752
RES, THICK FILM, 82R, 5%, 0.5W, 0805; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 82R, 5%, 0.5W, 0805; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 82Ohm, 5%, 0.05W; Resistance Panasonic - 31X2557 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 82Ohm, 5%, 0.05W; Resistance Panasonic
31X2557
Thick Film Resistor, 82Ohm, 5%, 0.05W; Resistance Panasonic 31X2557
THICK FILM RESISTOR, 82OHM, 5%, 0.05W; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 82OHM, 5%, 0.05W; Resistance:82ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ820V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ820V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ820V
RES SMD 82 OHM 5% 1/2W 0805

RES SMD 82 OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 85X0752 ERJ-P6WJ820V
Product Name Res, Thick Film, 82R, 5%, 0.5W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2573228 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details