Panasonic Thick Film Resistor, 6.8Kohm, 5%, 0.05W; Resistance Panasonic ERJ-P6WJ682V

Description
THICK FILM RESISTOR, 6.8KOHM, 5%, 0.05W; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 6.8KOHM, 5%, 0.05W; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 6.8Kohm, 5%, 0.05W; Resistance Panasonic - 31X2547 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.8Kohm, 5%, 0.05W; Resistance Panasonic
31X2547
Thick Film Resistor, 6.8Kohm, 5%, 0.05W; Resistance Panasonic 31X2547
THICK FILM RESISTOR, 6.8KOHM, 5%, 0.05W; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 6.8KOHM, 5%, 0.05W; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K8, 5%, 0.5W, 0805; Resistance Panasonic - 85X0742 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 5%, 0.5W, 0805; Resistance Panasonic
85X0742
Res, Thick Film, 6K8, 5%, 0.5W, 0805; Resistance Panasonic 85X0742
RES, THICK FILM, 6K8, 5%, 0.5W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 6K8, 5%, 0.5W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2547
Product Name Thick Film Resistor, 6.8Kohm, 5%, 0.05W; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers