Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P6WJ680V

Description
RES SMD 68 OHM 5% 1/2W 0805
Description
RES SMD 68 OHM 5% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ680V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ680V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ680V
RES SMD 68 OHM 5% 1/2W 0805

RES SMD 68 OHM 5% 1/2W 0805

Supplier's Site
Res, Thick Film, 68R, 5%, 0.5W, 0805; Resistance Panasonic - 85X0740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 5%, 0.5W, 0805; Resistance Panasonic
85X0740
Res, Thick Film, 68R, 5%, 0.5W, 0805; Resistance Panasonic 85X0740
RES, THICK FILM, 68R, 5%, 0.5W, 0805; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 68R, 5%, 0.5W, 0805; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 68Ohm, 5%, 0.05W; Resistance Panasonic - 31X2545 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 68Ohm, 5%, 0.05W; Resistance Panasonic
31X2545
Thick Film Resistor, 68Ohm, 5%, 0.05W; Resistance Panasonic 31X2545
THICK FILM RESISTOR, 68OHM, 5%, 0.05W; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 68OHM, 5%, 0.05W; Resistance:68ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-P6WJ680V 85X0740
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 68R, 5%, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details