Panasonic Res, Thick Film, 5R6, 5%, 0.5W, 0805; Resistance Panasonic ERJ-P6WJ5R6V

Description
RES, THICK FILM, 5R6, 5%, 0.5W, 0805; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 5R6, 5%, 0.5W, 0805; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5R6, 5%, 0.5W, 0805; Resistance Panasonic - 85X0722 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5R6, 5%, 0.5W, 0805; Resistance Panasonic
85X0722
Res, Thick Film, 5R6, 5%, 0.5W, 0805; Resistance Panasonic 85X0722
RES, THICK FILM, 5R6, 5%, 0.5W, 0805; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 5R6, 5%, 0.5W, 0805; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 5.6Ohm, 5%, 0.05W; Resistance Panasonic - 31X2527 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.6Ohm, 5%, 0.05W; Resistance Panasonic
31X2527
Thick Film Resistor, 5.6Ohm, 5%, 0.05W; Resistance Panasonic 31X2527
THICK FILM RESISTOR, 5.6OHM, 5%, 0.05W; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 5.6OHM, 5%, 0.05W; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X0722
Product Name Res, Thick Film, 5R6, 5%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers