Panasonic Res, Thick Film, 5K6, 5%, 0.5W, 0805, Reel; Resistance Panasonic ERJ-P6WJ562V

Description
RES, THICK FILM, 5K6, 5%, 0.5W, 0805, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Description
RES, THICK FILM, 5K6, 5%, 0.5W, 0805, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 5K6, 5%, 0.5W, 0805, Reel; Resistance Panasonic - 31X2535 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 5%, 0.5W, 0805, Reel; Resistance Panasonic
31X2535
Res, Thick Film, 5K6, 5%, 0.5W, 0805, Reel; Resistance Panasonic 31X2535
RES, THICK FILM, 5K6, 5%, 0.5W, 0805, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 5K6, 5%, 0.5W, 0805, REEL; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K6, 5%, 0.5W, 0805; Resistance Panasonic - 85X0730 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 5%, 0.5W, 0805; Resistance Panasonic
85X0730
Res, Thick Film, 5K6, 5%, 0.5W, 0805; Resistance Panasonic 85X0730
RES, THICK FILM, 5K6, 5%, 0.5W, 0805; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 5K6, 5%, 0.5W, 0805; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2535
Product Name Res, Thick Film, 5K6, 5%, 0.5W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers