Panasonic Res, Thick Film, 470K, 5%, 0.5W, 0805; Resistance Panasonic ERJ-P6WJ474V

Description
RES, THICK FILM, 470K, 5%, 0.5W, 0805; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Description
RES, THICK FILM, 470K, 5%, 0.5W, 0805; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 470K, 5%, 0.5W, 0805; Resistance Panasonic - 85X0720 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 470K, 5%, 0.5W, 0805; Resistance Panasonic
85X0720
Res, Thick Film, 470K, 5%, 0.5W, 0805; Resistance Panasonic 85X0720
RES, THICK FILM, 470K, 5%, 0.5W, 0805; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 470K, 5%, 0.5W, 0805; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 470Kohm, 5%, 0.05W; Resistance Panasonic - 31X2525 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 470Kohm, 5%, 0.05W; Resistance Panasonic
31X2525
Thick Film Resistor, 470Kohm, 5%, 0.05W; Resistance Panasonic 31X2525
THICK FILM RESISTOR, 470KOHM, 5%, 0.05W; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 470KOHM, 5%, 0.05W; Resistance:470kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ474V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ474V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ474V
RES SMD 470K OHM 5% 1/2W 0805

RES SMD 470K OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 85X0720 ERJ-P6WJ474V
Product Name Res, Thick Film, 470K, 5%, 0.5W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 470000 ohms 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573346 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 6.8 ohms
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers