Panasonic Thick Film Resistor, 3.9Ohm, 5%, 0.05W; Resistance Panasonic ERJ-P6WJ3R9V

Description
THICK FILM RESISTOR, 3.9OHM, 5%, 0.05W; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 3.9OHM, 5%, 0.05W; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 3.9Ohm, 5%, 0.05W; Resistance Panasonic - 31X2493 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.9Ohm, 5%, 0.05W; Resistance Panasonic
31X2493
Thick Film Resistor, 3.9Ohm, 5%, 0.05W; Resistance Panasonic 31X2493
THICK FILM RESISTOR, 3.9OHM, 5%, 0.05W; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 3.9OHM, 5%, 0.05W; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3R9, 5%, 0.5W, 0805; Resistance Panasonic - 85X0688 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3R9, 5%, 0.5W, 0805; Resistance Panasonic
85X0688
Res, Thick Film, 3R9, 5%, 0.5W, 0805; Resistance Panasonic 85X0688
RES, THICK FILM, 3R9, 5%, 0.5W, 0805; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 3R9, 5%, 0.5W, 0805; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ3R9V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ3R9V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ3R9V
RES SMD 3.9 OHM 5% 1/2W 0805

RES SMD 3.9 OHM 5% 1/2W 0805

Supplier's Site
RES SMD 3.9 OHM 5% 1/2W 0805 - 590-ERJ-P6WJ3R9V - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.9 OHM 5% 1/2W 0805
590-ERJ-P6WJ3R9V
RES SMD 3.9 OHM 5% 1/2W 0805 590-ERJ-P6WJ3R9V
RES SMD 3.9 OHM 5% 1/2W 0805

RES SMD 3.9 OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 31X2493 ERJ-P6WJ3R9V 590-ERJ-P6WJ3R9V
Product Name Thick Film Resistor, 3.9Ohm, 5%, 0.05W; Resistance Panasonic Resistors - Chip Resistor - Surface Mount RES SMD 3.9 OHM 5% 1/2W 0805
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 3.9 ohms 3.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details