Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P6WJ392V

Description
RES SMD 3.9K OHM 5% 1/2W 0805
Description
RES SMD 3.9K OHM 5% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ392V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ392V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ392V
RES SMD 3.9K OHM 5% 1/2W 0805

RES SMD 3.9K OHM 5% 1/2W 0805

Supplier's Site
Thick Film Resistor, 3.9Kohm, 5%, 0.05W; Resistance Panasonic - 31X2511 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.9Kohm, 5%, 0.05W; Resistance Panasonic
31X2511
Thick Film Resistor, 3.9Kohm, 5%, 0.05W; Resistance Panasonic 31X2511
THICK FILM RESISTOR, 3.9KOHM, 5%, 0.05W; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 3.9KOHM, 5%, 0.05W; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 3K9, 5%, 0.5W, 0805; Resistance Panasonic - 85X0706 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K9, 5%, 0.5W, 0805; Resistance Panasonic
85X0706
Res, Thick Film, 3K9, 5%, 0.5W, 0805; Resistance Panasonic 85X0706
RES, THICK FILM, 3K9, 5%, 0.5W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 3K9, 5%, 0.5W, 0805; Resistance:3.9kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-P6WJ392V 31X2511
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 3.9Kohm, 5%, 0.05W; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details