Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P6WJ334V

Description
RES SMD 330K OHM 5% 1/2W 0805
Description
RES SMD 330K OHM 5% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ334V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ334V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ334V
RES SMD 330K OHM 5% 1/2W 0805

RES SMD 330K OHM 5% 1/2W 0805

Supplier's Site
Thick Film Resistor, 330Kohm, 5%, 0.05W; Resistance Panasonic - 31X2503 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 330Kohm, 5%, 0.05W; Resistance Panasonic
31X2503
Thick Film Resistor, 330Kohm, 5%, 0.05W; Resistance Panasonic 31X2503
THICK FILM RESISTOR, 330KOHM, 5%, 0.05W; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 330KOHM, 5%, 0.05W; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330K, 5%, 0.5W, 0805; Resistance Panasonic - 85X0698 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 5%, 0.5W, 0805; Resistance Panasonic
85X0698
Res, Thick Film, 330K, 5%, 0.5W, 0805; Resistance Panasonic 85X0698
RES, THICK FILM, 330K, 5%, 0.5W, 0805; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 330K, 5%, 0.5W, 0805; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-P6WJ334V 31X2503
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 330Kohm, 5%, 0.05W; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 330000 ohms 330000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details