Panasonic Thick Film Resistor, 330 Ohm, 5%, 0.05W; Resistance Panasonic ERJ-P6WJ331V

Description
THICK FILM RESISTOR, 330 OHM, 5%, 0.05W; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 330 OHM, 5%, 0.05W; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 330 Ohm, 5%, 0.05W; Resistance Panasonic - 31X2500 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 330 Ohm, 5%, 0.05W; Resistance Panasonic
31X2500
Thick Film Resistor, 330 Ohm, 5%, 0.05W; Resistance Panasonic 31X2500
THICK FILM RESISTOR, 330 OHM, 5%, 0.05W; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 330 OHM, 5%, 0.05W; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 330R, 5%, 0.5W, 0805; Resistance Panasonic - 85X0695 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330R, 5%, 0.5W, 0805; Resistance Panasonic
85X0695
Res, Thick Film, 330R, 5%, 0.5W, 0805; Resistance Panasonic 85X0695
RES, THICK FILM, 330R, 5%, 0.5W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 330R, 5%, 0.5W, 0805; Resistance:330ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2500
Product Name Thick Film Resistor, 330 Ohm, 5%, 0.05W; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details