Panasonic SMD 2.7 OHM 2W Resistor ERJ-P6WJ2R7V

Description
RES SMD 2.7 OHM 5% 1/2W 0805 Product overview: ERJ-P6WJ2R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.7 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P6WJ2R7V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.7 OHM 5% 1/2W 0805 Product overview: ERJ-P6WJ2R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.7 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P6WJ2R7V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.7 OHM 2W Resistor - 52-ERJ-P6WJ2R7V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.7 OHM 2W Resistor
52-ERJ-P6WJ2R7V
SMD 2.7 OHM 2W Resistor 52-ERJ-P6WJ2R7V
RES SMD 2.7 OHM 5% 1/2W 0805 Product overview: ERJ-P6WJ2R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.7 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P6WJ2R7V can be used for catalog matching and distributor lookup.

RES SMD 2.7 OHM 5% 1/2W 0805 Product overview: ERJ-P6WJ2R7V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.7 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.7 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P6WJ2R7V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 2R7, 5%, 0.5W, 0805, Reel; Resistance Panasonic - 31X2469 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 5%, 0.5W, 0805, Reel; Resistance Panasonic
31X2469
Res, Thick Film, 2R7, 5%, 0.5W, 0805, Reel; Resistance Panasonic 31X2469
RES, THICK FILM, 2R7, 5%, 0.5W, 0805, REEL; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 2R7, 5%, 0.5W, 0805, REEL; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R7, 5%, 0.5W, 0805; Resistance Panasonic - 85X0664 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R7, 5%, 0.5W, 0805; Resistance Panasonic
85X0664
Res, Thick Film, 2R7, 5%, 0.5W, 0805; Resistance Panasonic 85X0664
RES, THICK FILM, 2R7, 5%, 0.5W, 0805; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 2R7, 5%, 0.5W, 0805; Resistance:2.7ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-P6WJ2R7V 31X2469
Product Name SMD 2.7 OHM 2W Resistor Res, Thick Film, 2R7, 5%, 0.5W, 0805, Reel; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 2.7 ohms 2.7 ohms
Temperature Coefficient -0.1667 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details