RES SMD 270K OHM 5% 1/2W 0805
THICK FILM RESISTOR, 270KOHM, 5%, 0.05W; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
RES, THICK FILM, 270K, 5%, 0.5W, 0805; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-P6WJ274V | 31X2489 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Thick Film Resistor, 270Kohm, 5%, 0.05W; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805; 0805 [2012 Metric] |
| Resistance Range | 270000 ohms | 270000 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 0.5000 watts | 0.5000 watts |