Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P6WJ273V

Description
RES SMD 27K OHM 5% 1/2W 0805
Description
RES SMD 27K OHM 5% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ273V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ273V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ273V
RES SMD 27K OHM 5% 1/2W 0805

RES SMD 27K OHM 5% 1/2W 0805

Supplier's Site
Thick Film Resistor, 27Kohm, 5%, 0.05W; Resistance Panasonic - 31X2488 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 27Kohm, 5%, 0.05W; Resistance Panasonic
31X2488
Thick Film Resistor, 27Kohm, 5%, 0.05W; Resistance Panasonic 31X2488
THICK FILM RESISTOR, 27KOHM, 5%, 0.05W; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 27KOHM, 5%, 0.05W; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27K, 5%, 0.5W, 0805; Resistance Panasonic - 85X0683 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 5%, 0.5W, 0805; Resistance Panasonic
85X0683
Res, Thick Film, 27K, 5%, 0.5W, 0805; Resistance Panasonic 85X0683
RES, THICK FILM, 27K, 5%, 0.5W, 0805; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 27K, 5%, 0.5W, 0805; Resistance:27kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-P6WJ273V 31X2488
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 27Kohm, 5%, 0.05W; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 27000 ohms 27000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details