Panasonic Thick Film Resistor, 2.7Kohm, 5%, 0.05W; Resistance Panasonic ERJ-P6WJ272V

Description
THICK FILM RESISTOR, 2.7KOHM, 5%, 0.05W; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 2.7KOHM, 5%, 0.05W; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 2.7Kohm, 5%, 0.05W; Resistance Panasonic - 31X2487 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.7Kohm, 5%, 0.05W; Resistance Panasonic
31X2487
Thick Film Resistor, 2.7Kohm, 5%, 0.05W; Resistance Panasonic 31X2487
THICK FILM RESISTOR, 2.7KOHM, 5%, 0.05W; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 2.7KOHM, 5%, 0.05W; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K7, 5%, 0.5W, 0805; Resistance Panasonic - 85X0682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 0.5W, 0805; Resistance Panasonic
85X0682
Res, Thick Film, 2K7, 5%, 0.5W, 0805; Resistance Panasonic 85X0682
RES, THICK FILM, 2K7, 5%, 0.5W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 0.5W, 0805; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ272V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ272V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ272V
RES SMD 2.7K OHM 5% 1/2W 0805

RES SMD 2.7K OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 31X2487 ERJ-P6WJ272V
Product Name Thick Film Resistor, 2.7Kohm, 5%, 0.05W; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 2700 ohms 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details