Panasonic Thick Film Resistor, 27Ohm, 5%, 0.05W; Resistance Panasonic ERJ-P6WJ270V

Description
THICK FILM RESISTOR, 27OHM, 5%, 0.05W; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 27OHM, 5%, 0.05W; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 27Ohm, 5%, 0.05W; Resistance Panasonic - 31X2485 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 27Ohm, 5%, 0.05W; Resistance Panasonic
31X2485
Thick Film Resistor, 27Ohm, 5%, 0.05W; Resistance Panasonic 31X2485
THICK FILM RESISTOR, 27OHM, 5%, 0.05W; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 27OHM, 5%, 0.05W; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27R, 5%, 0.5W, 0805; Resistance Panasonic - 85X0680 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 5%, 0.5W, 0805; Resistance Panasonic
85X0680
Res, Thick Film, 27R, 5%, 0.5W, 0805; Resistance Panasonic 85X0680
RES, THICK FILM, 27R, 5%, 0.5W, 0805; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 27R, 5%, 0.5W, 0805; Resistance:27ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2485
Product Name Thick Film Resistor, 27Ohm, 5%, 0.05W; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details