Panasonic Thick Film Resistor, 220Kohm, 5%, 0.05W; Resistance Panasonic ERJ-P6WJ224V

Description
THICK FILM RESISTOR, 220KOHM, 5%, 0.05W; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 220KOHM, 5%, 0.05W; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 220Kohm, 5%, 0.05W; Resistance Panasonic - 31X2479 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 220Kohm, 5%, 0.05W; Resistance Panasonic
31X2479
Thick Film Resistor, 220Kohm, 5%, 0.05W; Resistance Panasonic 31X2479
THICK FILM RESISTOR, 220KOHM, 5%, 0.05W; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 220KOHM, 5%, 0.05W; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220K, 5%, 0.5W, 0805; Resistance Panasonic - 85X0674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220K, 5%, 0.5W, 0805; Resistance Panasonic
85X0674
Res, Thick Film, 220K, 5%, 0.5W, 0805; Resistance Panasonic 85X0674
RES, THICK FILM, 220K, 5%, 0.5W, 0805; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 220K, 5%, 0.5W, 0805; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2479
Product Name Thick Film Resistor, 220Kohm, 5%, 0.05W; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details