THICK FILM RESISTOR, 1.2OHM, 5%, 0.05W; Resistance:1.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
RES SMD 1.2 OHM 5% 1/2W 0805
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 31X2425 | ERJ-P6WJ1R2V |
| Product Name | Thick Film Resistor, 1.2Ohm, 5%, 0.05W; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Surge Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 (2012 Metric) |
| Resistance Range | 1.2 ohms | 1.2 ohms |