Panasonic Res, Thick Film, 1R, 5%, 0.5W, 0805, Reel; Resistance Panasonic ERJ-P6WJ1R0V

Description
RES, THICK FILM, 1R, 5%, 0.5W, 0805, REEL; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1R, 5%, 0.5W, 0805, REEL; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1R, 5%, 0.5W, 0805, Reel; Resistance Panasonic - 31X2423 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R, 5%, 0.5W, 0805, Reel; Resistance Panasonic
31X2423
Res, Thick Film, 1R, 5%, 0.5W, 0805, Reel; Resistance Panasonic 31X2423
RES, THICK FILM, 1R, 5%, 0.5W, 0805, REEL; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 1R, 5%, 0.5W, 0805, REEL; Resistance:1ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-P6WJ1R0V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P6WJ1R0V
Chip Resistor - Surface Mount ERJ-P6WJ1R0V
RES SMD 1 OHM 5% 1/2W 0805

RES SMD 1 OHM 5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 31X2423 ERJ-P6WJ1R0V
Product Name Res, Thick Film, 1R, 5%, 0.5W, 0805, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-2176068-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details