Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P6WJ181V

Description
RES SMD 180 OHM 5% 1/2W 0805
Description
RES SMD 180 OHM 5% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ181V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ181V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ181V
RES SMD 180 OHM 5% 1/2W 0805

RES SMD 180 OHM 5% 1/2W 0805

Supplier's Site
Thick Film Resistor, 180 Ohm, 5%, 0.05W; Resistance Panasonic - 31X2462 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 180 Ohm, 5%, 0.05W; Resistance Panasonic
31X2462
Thick Film Resistor, 180 Ohm, 5%, 0.05W; Resistance Panasonic 31X2462
THICK FILM RESISTOR, 180 OHM, 5%, 0.05W; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 180 OHM, 5%, 0.05W; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 180R, 5%, 0.5W, 0805; Resistance Panasonic - 85X0657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180R, 5%, 0.5W, 0805; Resistance Panasonic
85X0657
Res, Thick Film, 180R, 5%, 0.5W, 0805; Resistance Panasonic 85X0657
RES, THICK FILM, 180R, 5%, 0.5W, 0805; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 180R, 5%, 0.5W, 0805; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-P6WJ181V 31X2462
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 180 Ohm, 5%, 0.05W; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD244GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details