Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P6WJ153V

Description
RES SMD 15K OHM 5% 1/2W 0805
Description
RES SMD 15K OHM 5% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ153V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ153V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ153V
RES SMD 15K OHM 5% 1/2W 0805

RES SMD 15K OHM 5% 1/2W 0805

Supplier's Site
Res, Thick Film, 15K, 5%, 0.5W, 0805; Resistance Panasonic - 85X0649 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15K, 5%, 0.5W, 0805; Resistance Panasonic
85X0649
Res, Thick Film, 15K, 5%, 0.5W, 0805; Resistance Panasonic 85X0649
RES, THICK FILM, 15K, 5%, 0.5W, 0805; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 15K, 5%, 0.5W, 0805; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 15Kohm, 5%, 0.05W; Resistance Panasonic - 31X2454 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 15Kohm, 5%, 0.05W; Resistance Panasonic
31X2454
Thick Film Resistor, 15Kohm, 5%, 0.05W; Resistance Panasonic 31X2454
THICK FILM RESISTOR, 15KOHM, 5%, 0.05W; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 15KOHM, 5%, 0.05W; Resistance:15kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-P6WJ153V 85X0649
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 15K, 5%, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690305 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details