Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P6WJ150V

Description
RES SMD 15 OHM 5% 1/2W 0805
Description
RES SMD 15 OHM 5% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ150V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ150V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ150V
RES SMD 15 OHM 5% 1/2W 0805

RES SMD 15 OHM 5% 1/2W 0805

Supplier's Site
Thick Film Resistor, 15Ohm, 5%, 0.05W; Resistance Panasonic - 31X2451 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 15Ohm, 5%, 0.05W; Resistance Panasonic
31X2451
Thick Film Resistor, 15Ohm, 5%, 0.05W; Resistance Panasonic 31X2451
THICK FILM RESISTOR, 15OHM, 5%, 0.05W; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 15OHM, 5%, 0.05W; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 15R, 5%, 0.5W, 0805; Resistance Panasonic - 85X0646 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 15R, 5%, 0.5W, 0805; Resistance Panasonic
85X0646
Res, Thick Film, 15R, 5%, 0.5W, 0805; Resistance Panasonic 85X0646
RES, THICK FILM, 15R, 5%, 0.5W, 0805; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 15R, 5%, 0.5W, 0805; Resistance:15ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-P6WJ150V 31X2451
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 15Ohm, 5%, 0.05W; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 15 ohms 15 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details