Panasonic Res, Thick Film, 120K, 5%, 0.5W, 0805; Resistance Panasonic ERJ-P6WJ124V

Description
RES, THICK FILM, 120K, 5%, 0.5W, 0805; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Description
RES, THICK FILM, 120K, 5%, 0.5W, 0805; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 120K, 5%, 0.5W, 0805; Resistance Panasonic - 85X0640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120K, 5%, 0.5W, 0805; Resistance Panasonic
85X0640
Res, Thick Film, 120K, 5%, 0.5W, 0805; Resistance Panasonic 85X0640
RES, THICK FILM, 120K, 5%, 0.5W, 0805; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 120K, 5%, 0.5W, 0805; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 120Kohm, 5%, 0.05W; Resistance Panasonic - 31X2445 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 120Kohm, 5%, 0.05W; Resistance Panasonic
31X2445
Thick Film Resistor, 120Kohm, 5%, 0.05W; Resistance Panasonic 31X2445
THICK FILM RESISTOR, 120KOHM, 5%, 0.05W; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 120KOHM, 5%, 0.05W; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ124V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ124V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ124V
RES SMD 120K OHM 5% 1/2W 0805

RES SMD 120K OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 85X0640 ERJ-P6WJ124V
Product Name Res, Thick Film, 120K, 5%, 0.5W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 120000 ohms 120000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
4 suppliers