Panasonic Thick Film Resistor, 82Kohm, 1%, 0.05W; Resistance Panasonic ERJ-P6WF8202V

Description
THICK FILM RESISTOR, 82KOHM, 1%, 0.05W; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 82KOHM, 1%, 0.05W; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 82Kohm, 1%, 0.05W; Resistance Panasonic - 31X2377 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 82Kohm, 1%, 0.05W; Resistance Panasonic
31X2377
Thick Film Resistor, 82Kohm, 1%, 0.05W; Resistance Panasonic 31X2377
THICK FILM RESISTOR, 82KOHM, 1%, 0.05W; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 82KOHM, 1%, 0.05W; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 82K, 1%, 0.5W, 0805; Resistance Panasonic - 85X0572 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 82K, 1%, 0.5W, 0805; Resistance Panasonic
85X0572
Res, Thick Film, 82K, 1%, 0.5W, 0805; Resistance Panasonic 85X0572
RES, THICK FILM, 82K, 1%, 0.5W, 0805; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 82K, 1%, 0.5W, 0805; Resistance:82kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2377
Product Name Thick Film Resistor, 82Kohm, 1%, 0.05W; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details