Panasonic Res, Thick Film, 680K, 1%, 0.5W, 0805; Resistance Panasonic ERJ-P6WF6803V

Description
RES, THICK FILM, 680K, 1%, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 680K, 1%, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 680K, 1%, 0.5W, 0805; Resistance Panasonic - 85X0528 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 680K, 1%, 0.5W, 0805; Resistance Panasonic
85X0528
Res, Thick Film, 680K, 1%, 0.5W, 0805; Resistance Panasonic 85X0528
RES, THICK FILM, 680K, 1%, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 680K, 1%, 0.5W, 0805; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 680Kohm, 1%, 0.05W; Resistance Panasonic - 31X2333 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 680Kohm, 1%, 0.05W; Resistance Panasonic
31X2333
Thick Film Resistor, 680Kohm, 1%, 0.05W; Resistance Panasonic 31X2333
THICK FILM RESISTOR, 680KOHM, 1%, 0.05W; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 680KOHM, 1%, 0.05W; Resistance:680kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X0528
Product Name Res, Thick Film, 680K, 1%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details