Panasonic Res, Thick Film, 6K8, 1%, 0.5W, 0805; Resistance Panasonic ERJ-P6WF6801V

Description
RES, THICK FILM, 6K8, 1%, 0.5W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6K8, 1%, 0.5W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6K8, 1%, 0.5W, 0805; Resistance Panasonic - 85X0526 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K8, 1%, 0.5W, 0805; Resistance Panasonic
85X0526
Res, Thick Film, 6K8, 1%, 0.5W, 0805; Resistance Panasonic 85X0526
RES, THICK FILM, 6K8, 1%, 0.5W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 6K8, 1%, 0.5W, 0805; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 6.8Kohm, 1%, 0.05W; Resistance Panasonic - 31X2331 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.8Kohm, 1%, 0.05W; Resistance Panasonic
31X2331
Thick Film Resistor, 6.8Kohm, 1%, 0.05W; Resistance Panasonic 31X2331
THICK FILM RESISTOR, 6.8KOHM, 1%, 0.05W; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 6.8KOHM, 1%, 0.05W; Resistance:6.8kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X0526
Product Name Res, Thick Film, 6K8, 1%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details