Panasonic Thick Film Resistor, 56Ohm, 1%, 0.05W; Resistance Panasonic ERJ-P6WF56R0V

Description
THICK FILM RESISTOR, 56OHM, 1%, 0.05W; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 56OHM, 1%, 0.05W; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 56Ohm, 1%, 0.05W; Resistance Panasonic - 31X2278 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 56Ohm, 1%, 0.05W; Resistance Panasonic
31X2278
Thick Film Resistor, 56Ohm, 1%, 0.05W; Resistance Panasonic 31X2278
THICK FILM RESISTOR, 56OHM, 1%, 0.05W; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 56OHM, 1%, 0.05W; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 56R, 1%, 0.5W, 0805; Resistance Panasonic - 85X0473 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.5W, 0805; Resistance Panasonic
85X0473
Res, Thick Film, 56R, 1%, 0.5W, 0805; Resistance Panasonic 85X0473
RES, THICK FILM, 56R, 1%, 0.5W, 0805; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.5W, 0805; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2278
Product Name Thick Film Resistor, 56Ohm, 1%, 0.05W; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614532-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details