RES CHIP 0805 ANTI-SURGE, 1%, 470KOHM ROHS COMPLIANT: YES
THICK FILM RESISTOR, 470KOHM, 1%, 0.05W; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 79AH2213 | 31X2238 |
| Product Name | Res Chip 0805 Anti-Surge, 1%, 470Kohm Rohs Compliant Panasonic | Thick Film Resistor, 470Kohm, 1%, 0.05W; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Surge Resistor | Surge Resistor |
| Mounting / Packaging | 0805 | 0805; 0805 [2012 Metric] |
| Standards and Certifications | RoHS | RoHS |