Panasonic Res, Thick Film, 390R, 1%, 0.5W, 0805; Resistance Panasonic ERJ-P6WF3900V

Description
RES, THICK FILM, 390R, 1%, 0.5W, 0805; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 390R, 1%, 0.5W, 0805; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 390R, 1%, 0.5W, 0805; Resistance Panasonic - 85X0380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 1%, 0.5W, 0805; Resistance Panasonic
85X0380
Res, Thick Film, 390R, 1%, 0.5W, 0805; Resistance Panasonic 85X0380
RES, THICK FILM, 390R, 1%, 0.5W, 0805; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 390R, 1%, 0.5W, 0805; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 390 Ohm, 1%, 0.05W; Resistance Panasonic - 31X2186 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 390 Ohm, 1%, 0.05W; Resistance Panasonic
31X2186
Thick Film Resistor, 390 Ohm, 1%, 0.05W; Resistance Panasonic 31X2186
THICK FILM RESISTOR, 390 OHM, 1%, 0.05W; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 390 OHM, 1%, 0.05W; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X0380
Product Name Res, Thick Film, 390R, 1%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details