Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P6WF3602V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 85X0362 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
85X0362
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 85X0362
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 31X2168 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
31X2168
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 31X2168
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X0362
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details