Panasonic Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 3.6 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P6WF3601V

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 3.6 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 3.6 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 3.6 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 31X2167 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 3.6 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
31X2167
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 3.6 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 31X2167
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 3.6 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 3.6 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 3.6 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 85X0361 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 3.6 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
85X0361
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 3.6 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 85X0361
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 3.6 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 3.6 kohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2167
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 3.6 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details