Panasonic Thick Film Resistor, 3.3Kohm, 1%, 0.05W; Resistance Panasonic ERJ-P6WF3301V

Description
THICK FILM RESISTOR, 3.3KOHM, 1%, 0.05W; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 3.3KOHM, 1%, 0.05W; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 3.3Kohm, 1%, 0.05W; Resistance Panasonic - 31X2142 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.3Kohm, 1%, 0.05W; Resistance Panasonic
31X2142
Thick Film Resistor, 3.3Kohm, 1%, 0.05W; Resistance Panasonic 31X2142
THICK FILM RESISTOR, 3.3KOHM, 1%, 0.05W; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 3.3KOHM, 1%, 0.05W; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 3K3, 1%, 0.5W, 0805; Resistance Panasonic - 85X0336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 3K3, 1%, 0.5W, 0805; Resistance Panasonic
85X0336
Res, Thick Film, 3K3, 1%, 0.5W, 0805; Resistance Panasonic 85X0336
RES, THICK FILM, 3K3, 1%, 0.5W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 3K3, 1%, 0.5W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2142
Product Name Thick Film Resistor, 3.3Kohm, 1%, 0.05W; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details