Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P6WF2740V

Description
Win Source Part Number: 1104645-ERJ-P6WF2740 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-P6W Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 274 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRGH0805F270R; MCPWR05FTFW2700; ERJP6WF3000V; ERJP6WF2700V; ERJ-6ENF2740V; CRCW0805274RFKEA; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJP6WF2740V Base Product Number: ERJ-P6 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1104645-ERJ-P6WF2740 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-P6W Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 274 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRGH0805F270R; MCPWR05FTFW2700; ERJP6WF3000V; ERJP6WF2700V; ERJ-6ENF2740V; CRCW0805274RFKEA; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJP6WF2740V Base Product Number: ERJ-P6 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1104645-ERJ-P6WF2740V
Resistors - Chip Resistor - Surface Mount 1104645-ERJ-P6WF2740V
Win Source Part Number: 1104645-ERJ-P6WF2740 V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-P6W Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.030" (0.75mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 274 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): CRGH0805F270R; MCPWR05FTFW2700; ERJP6WF3000V; ERJP6WF2700V; ERJ-6ENF2740V; CRCW0805274RFKEA; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERJP6WF2740V Base Product Number: ERJ-P6 Product Status: Not For New Designs

Win Source Part Number: 1104645-ERJ-P6WF2740V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-P6W
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.030" (0.75mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 274 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): CRGH0805F270R; MCPWR05FTFW2700; ERJP6WF3000V; ERJP6WF2700V; ERJ-6ENF2740V; CRCW0805274RFKEA;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERJP6WF2740V
Base Product Number: ERJ-P6
Product Status: Not For New Designs

Buy Now Datasheet
SMD 274 OHM 2W Resistor - 52-ERJ-P6WF2740V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 274 OHM 2W Resistor
52-ERJ-P6WF2740V
SMD 274 OHM 2W Resistor 52-ERJ-P6WF2740V
RES SMD 274 OHM 1% 1/2W 0805 Product overview: ERJ-P6WF2740V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P6WF2740V can be used for catalog matching and distributor lookup.

RES SMD 274 OHM 1% 1/2W 0805 Product overview: ERJ-P6WF2740V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 274 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 274 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P6WF2740V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1104645-ERJ-P6WF2740V 52-ERJ-P6WF2740V
Product Name Resistors - Chip Resistor - Surface Mount SMD 274 OHM 2W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176762-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details