Panasonic Res, Thick Film, 270K, 1%, 0.5W, 0805, Reel; Resistance Panasonic ERJ-P6WF2703V

Description
RES, THICK FILM, 270K, 1%, 0.5W, 0805, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 270K, 1%, 0.5W, 0805, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 270K, 1%, 0.5W, 0805, Reel; Resistance Panasonic - 31X2094 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.5W, 0805, Reel; Resistance Panasonic
31X2094
Res, Thick Film, 270K, 1%, 0.5W, 0805, Reel; Resistance Panasonic 31X2094
RES, THICK FILM, 270K, 1%, 0.5W, 0805, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.5W, 0805, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2094
Product Name Res, Thick Film, 270K, 1%, 0.5W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details