Panasonic Thick Film Resistor, 2.7Kohm, 1%, 0.05W; Resistance Panasonic ERJ-P6WF2701V

Description
THICK FILM RESISTOR, 2.7KOHM, 1%, 0.05W; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 2.7KOHM, 1%, 0.05W; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 2.7Kohm, 1%, 0.05W; Resistance Panasonic - 31X2092 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.7Kohm, 1%, 0.05W; Resistance Panasonic
31X2092
Thick Film Resistor, 2.7Kohm, 1%, 0.05W; Resistance Panasonic 31X2092
THICK FILM RESISTOR, 2.7KOHM, 1%, 0.05W; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 2.7KOHM, 1%, 0.05W; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2092
Product Name Thick Film Resistor, 2.7Kohm, 1%, 0.05W; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details