Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P6WF2003V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 31X2019 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
31X2019
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 31X2019
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 85X0213 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
85X0213
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 85X0213
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2019
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details