Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P6WF2000V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 31X2016 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
31X2016
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 31X2016
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 85X0210 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
85X0210
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 85X0210
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2016
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details