Panasonic Chip Resistor - Surface Mount ERJ-P6WF1501V

Description
RES SMD 1.5K OHM 1% 1/2W 0805
Datasheet
Description
RES SMD 1.5K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P6WF1501V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P6WF1501V
Chip Resistor - Surface Mount ERJ-P6WF1501V
RES SMD 1.5K OHM 1% 1/2W 0805

RES SMD 1.5K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Res, Thick Film, 1K5, 1%, 0.5W, 0805, Reel; Resistance Panasonic - 31X1948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.5W, 0805, Reel; Resistance Panasonic
31X1948
Res, Thick Film, 1K5, 1%, 0.5W, 0805, Reel; Resistance Panasonic 31X1948
RES, THICK FILM, 1K5, 1%, 0.5W, 0805, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.5W, 0805, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K5, 1%, 0.5W, 0805; Resistance Panasonic - 85X0142 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.5W, 0805; Resistance Panasonic
85X0142
Res, Thick Film, 1K5, 1%, 0.5W, 0805; Resistance Panasonic 85X0142
RES, THICK FILM, 1K5, 1%, 0.5W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.5W, 0805; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P6WF1501V 31X1948
Product Name Chip Resistor - Surface Mount Res, Thick Film, 1K5, 1%, 0.5W, 0805, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details