Panasonic Connectors,Interconnects ERJ-P6WF1500V

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Feature: Thermal Shutdown Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Feature: Thermal Shutdown Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 45k Tolerance: ±20% Power (Watts): 30 W Composition: Thin Film Feature: Thermal Shutdown Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 45k
Tolerance: ±20%
Power (Watts): 30 W
Composition: Thin Film
Feature: Thermal Shutdown
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet
SMD 150 OHM 2W Resistor - 52-ERJ-P6WF1500V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150 OHM 2W Resistor
52-ERJ-P6WF1500V
SMD 150 OHM 2W Resistor 52-ERJ-P6WF1500V
RES SMD 150 OHM 1% 1/2W 0805 Product overview: ERJ-P6WF1500V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P6WF1500V can be used for catalog matching and distributor lookup.

RES SMD 150 OHM 1% 1/2W 0805 Product overview: ERJ-P6WF1500V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 150 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P6WF1500V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-P6WF1500V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P6WF1500V
Chip Resistor - Surface Mount ERJ-P6WF1500V
RES SMD 150 OHM 1% 1/2W 0805

RES SMD 150 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Res, Thick Film, 150R, 1%, 0.5W, 0805, Reel; Resistance Panasonic - 31X1947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 1%, 0.5W, 0805, Reel; Resistance Panasonic
31X1947
Res, Thick Film, 150R, 1%, 0.5W, 0805, Reel; Resistance Panasonic 31X1947
RES, THICK FILM, 150R, 1%, 0.5W, 0805, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 150R, 1%, 0.5W, 0805, REEL; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 52-ERJ-P6WF1500V ERJ-P6WF1500V 31X1947
Product Name Connectors,Interconnects SMD 150 OHM 2W Resistor Chip Resistor - Surface Mount Res, Thick Film, 150R, 1%, 0.5W, 0805, Reel; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Resistance Range 45000 ohms 150 ohms 150 ohms 150 ohms
Tolerance 20 +/- % 1 +/- % 1 +/- %
Power Rating 30 watts 0.5000 watts 0.5000 watts 0.5000 watts
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details