Panasonic Chip Resistor - Surface Mount ERJ-P6WF1201V

Description
RES SMD 1.2K OHM 1% 1/2W 0805
Datasheet
Description
RES SMD 1.2K OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P6WF1201V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P6WF1201V
Chip Resistor - Surface Mount ERJ-P6WF1201V
RES SMD 1.2K OHM 1% 1/2W 0805

RES SMD 1.2K OHM 1% 1/2W 0805

Supplier's Site Datasheet
Thick Film Resistor, 1.2Kohm, 1%, 0.05W; Resistance Panasonic - 31X1899 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.2Kohm, 1%, 0.05W; Resistance Panasonic
31X1899
Thick Film Resistor, 1.2Kohm, 1%, 0.05W; Resistance Panasonic 31X1899
THICK FILM RESISTOR, 1.2KOHM, 1%, 0.05W; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 1.2KOHM, 1%, 0.05W; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P6WF1201V 31X1899
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 1.2Kohm, 1%, 0.05W; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD435JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details