Panasonic Chip Resistor - Surface Mount ERJ-P6WF1200V

Description
RES SMD 120 OHM 1% 1/2W 0805
Datasheet
Description
RES SMD 120 OHM 1% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P6WF1200V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P6WF1200V
Chip Resistor - Surface Mount ERJ-P6WF1200V
RES SMD 120 OHM 1% 1/2W 0805

RES SMD 120 OHM 1% 1/2W 0805

Supplier's Site Datasheet
Res, Thick Film, 120R, 1%, 0.5W, 0805, Reel; Resistance Panasonic - 31X1898 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.5W, 0805, Reel; Resistance Panasonic
31X1898
Res, Thick Film, 120R, 1%, 0.5W, 0805, Reel; Resistance Panasonic 31X1898
RES, THICK FILM, 120R, 1%, 0.5W, 0805, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.5W, 0805, REEL; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 120R, 1%, 0.5W, 0805; Resistance Panasonic - 85X0092 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 120R, 1%, 0.5W, 0805; Resistance Panasonic
85X0092
Res, Thick Film, 120R, 1%, 0.5W, 0805; Resistance Panasonic 85X0092
RES, THICK FILM, 120R, 1%, 0.5W, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 120R, 1%, 0.5W, 0805; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P6WF1200V 31X1898
Product Name Chip Resistor - Surface Mount Res, Thick Film, 120R, 1%, 0.5W, 0805, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details