Panasonic Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 11 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P6WF11R0V

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 11 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 11 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 11 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 85X0068 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 11 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
85X0068
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 11 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 85X0068
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 11 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 11 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 11 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 31X1874 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 11 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
31X1874
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 11 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 31X1874
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 11 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 11 ohm, 500 mW, 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X0068
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 11 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD134JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details