Panasonic Resistor, Thick Film, 8.2 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic ERJ-P14J8R2U

Description
RESISTOR, THICK FILM, 8.2 OHM, 0.5W, 5%, FULL REEL; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 8.2 OHM, 0.5W, 5%, FULL REEL; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 8.2 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic - 01X1458 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.2 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic
01X1458
Resistor, Thick Film, 8.2 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic 01X1458
RESISTOR, THICK FILM, 8.2 OHM, 0.5W, 5%, FULL REEL; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.2 OHM, 0.5W, 5%, FULL REEL; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 1210 8.2 Ohm 5% 0.5W(1/2W) -100ppm/C to 600ppm/C Molded SMD Automotive Embossed T/R - 590-ERJ-P14J8R2U - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 1210 8.2 Ohm 5% 0.5W(1/2W) -100ppm/C to 600ppm/C Molded SMD Automotive Embossed T/R
590-ERJ-P14J8R2U
Res Thick Film 1210 8.2 Ohm 5% 0.5W(1/2W) -100ppm/C to 600ppm/C Molded SMD Automotive Embossed T/R 590-ERJ-P14J8R2U
Res Thick Film 1210 8.2 Ohm 5% 0.5W(1/2W) -100ppm/C to 600ppm/C Molded SMD Automotive Embossed T/R

Res Thick Film 1210 8.2 Ohm 5% 0.5W(1/2W) -100ppm/C to 600ppm/C Molded SMD Automotive Embossed T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 01X1458 590-ERJ-P14J8R2U
Product Name Resistor, Thick Film, 8.2 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic Res Thick Film 1210 8.2 Ohm 5% 0.5W(1/2W) -100ppm/C to 600ppm/C Molded SMD Automotive Embossed T/R
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Automotive
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 1210 [3225 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details