RES, AEC-Q200, THICK FILM, 820R, 1210; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
RES SMD 820 OHM 5% 1/2W 1210
RES SMD 820 OHM 5% 1/2W 1210
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 50W7005 | ERJ-P14J821U | ERJ-P14J821U |
| Product Name | Res, Aec-Q200, Thick Film, 820R, 1210; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Surge Resistor | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] | 1210 (3225 Metric) | |
| Resistance Range | 820 ohms | 820 ohms | 820 ohms |